Amphenol Industrial Circular Connector Plug Size 16S, 2 Position, Cable; Product Range Amphenol Industrial 97-3106A16S-4P-417

Description
APH97-3106A16S-4P-41 7
Request a Quote Datasheet
Description
APH97-3106A16S-4P-41 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3106A16S-4P-417 - PEI-Genesis
Philadelphia, PA, United States
APH97-3106A16S-4P-41 7

APH97-3106A16S-4P-417

Buy Now
Circular Connector Plug Size 16S, 2 Position, Cable; Product Range Amphenol Industrial - 97J5173 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 2 Position, Cable; Product Range Amphenol Industrial
97J5173
Circular Connector Plug Size 16S, 2 Position, Cable; Product Range Amphenol Industrial 97J5173
CIRCULAR CONNECTOR PLUG SIZE 16S, 2 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 2 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3106A16S-4P-417 97J5173
Product Name Circular Connector Plug Size 16S, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data