Amphenol Corporation Circular Connector Plug, Size 16, 2 Position, Cable; Product Range Amphenol Industrial 97-3106A16-11P

Description
97-3106A16-11P
Request a Quote
Description
97-3106A16-11P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3106A16-11P - PEI-Genesis
Philadelphia, PA, United States
97-3106A16-11P

97-3106A16-11P

Buy Now
Circular Connector Plug, Size 16, 2 Position, Cable; Product Range Amphenol Industrial - 67H2774 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 2 Position, Cable; Product Range Amphenol Industrial
67H2774
Circular Connector Plug, Size 16, 2 Position, Cable; Product Range Amphenol Industrial 67H2774
CIRCULAR CONNECTOR PLUG, SIZE 16, 2 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 2 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3106A16-11P 67H2774
Product Name Circular Connector Plug, Size 16, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECJ.1B.304.CYC-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 10.0 amps
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details