AB 2C 2#16S SKT PLUG
CIRCULAR CONNECTOR PLUG SIZE 14S, 2 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-3106A14S-9SW | 92C1620 |
| Product Name | Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug |