Amphenol Industrial Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial 97-3106A14S-9S-417

Description
APH97-3106A14S-9S-41 7
Request a Quote
Description
APH97-3106A14S-9S-41 7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3106A14S-9S-417 - PEI-Genesis
Philadelphia, PA, United States
APH97-3106A14S-9S-41 7

APH97-3106A14S-9S-417

Buy Now
Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial - 97J5159 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial
97J5159
Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial 97J5159
CIRCULAR CONNECTOR PLUG SIZE 14S, 2 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 2 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3106A14S-9S-417 97J5159
Product Name Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1286-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details