Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A14S-7PY

Description
AB 3C 3#16S PIN PLUG
Request a Quote Datasheet
Description
AB 3C 3#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3106A14S-7PY - PEI-Genesis
Philadelphia, PA, United States
AB 3C 3#16S PIN PLUG

AB 3C 3#16S PIN PLUG

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3106A14S-7PY - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3106A14S-7PY
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A14S-7PY
5015 Solder Plug 97-Blue Insert

5015 Solder Plug 97-Blue Insert

Buy Now
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial - 97J5154 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
97J5154
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial 97J5154
CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3106A14S-7PY 97-3106A14S-7PY 97J5154
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details