Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A14S-2PY

Description
APH97-3106A14S-2PY
Request a Quote Datasheet
Description
APH97-3106A14S-2PY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3106A14S-2PY - PEI-Genesis
Philadelphia, PA, United States
APH97-3106A14S-2PY

APH97-3106A14S-2PY

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3106A14S-2PY - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3106A14S-2PY
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A14S-2PY
5015 Solder Plug 97-Blue Insert

5015 Solder Plug 97-Blue Insert

Buy Now
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial - 97J5130 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
97J5130
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial 97J5130
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3106A14S-2PY 97-3106A14S-2PY 97J5130
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1870-ND - DigiKey
Specs
Geometry 270°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Pluggable connectors - 787-6716/9800-000 - WAGO
Specs
Gender Male / Plug
Voltage Rating 600 volts
Current Rating 9.0 amps
View Details
3 suppliers