Amphenol Industrial Circular Connector Plug, Size 14S, Cable; Product Range Amphenol Industrial 97-3106A14S-14P

Description
APH97-3106A14S-14P
Request a Quote
Description
APH97-3106A14S-14P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3106A14S-14P - PEI-Genesis
Philadelphia, PA, United States
APH97-3106A14S-14P

APH97-3106A14S-14P

Buy Now
Circular Connector Plug, Size 14S, Cable; Product Range Amphenol Industrial - 97J5125 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14S, Cable; Product Range Amphenol Industrial
97J5125
Circular Connector Plug, Size 14S, Cable; Product Range Amphenol Industrial 97J5125
CIRCULAR CONNECTOR PLUG, SIZE 14S, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-14 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14S, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-14 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3106A14S-14P 97J5125
Product Name Circular Connector Plug, Size 14S, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Backshells and Cable Clamps - A32514-ND - DigiKey
Specs
Geometry Straight; 180°
View Details
5 suppliers
PCB Connectors - NCS-FL4G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details