Amphenol Industrial Unspecified Connectors 97-3106A-36-7P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - 97-3106A-36-7P - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
97-3106A-36-7P
Unspecified Connectors 97-3106A-36-7P
CONNECTOR

CONNECTOR

Buy Now
Unspecified Connectors - 97-3106A-36-7P - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
97-3106A-36-7P
Unspecified Connectors 97-3106A-36-7P
CONNECTOR

CONNECTOR

Buy Now
connector,metal circ,str plug,size 36,7#12 & 40#16 solder pin contact,olive drab - 70108693 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug,size 36,7#12 & 40#16 solder pin contact,olive drab
70108693
connector,metal circ,str plug,size 36,7#12 & 40#16 solder pin contact,olive drab 70108693
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 47, Pin Amphenol Industrial - 24H5284 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 47, Pin Amphenol Industrial
24H5284
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 47, Pin Amphenol Industrial 24H5284
Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 47, Pin

Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 47, Pin

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3106A-36-7P 70108693 24H5284
Product Name Unspecified Connectors connector,metal circ,str plug,size 36,7#12 & 40#16 solder pin contact,olive drab Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 47, Pin Amphenol Industrial
Geometry Straight
Termination Solder
Mounting Free Hanging
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - ECG.1B.308.CYM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
3 suppliers
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details