58-821672-000
CIRCULAR CONNECTOR PLUG, SIZE 22, 3 POSITION, CABLE; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 22 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:22; Gender:Plug RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-3106A-22-640 | 97J5106 |
| Product Name | Circular Connector Plug, Size 22, 3 Position, Cable; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors |