Amphenol Industrial Circular Shell, Plug, Sz 20; Product Range Amphenol Industrial 97-3106A-20

Description
CIRCULAR SHELL, PLUG, SZ 20; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 20 Inserts; Connector Body Material:-; Connector Shell Size:20; Accessory Type:Solid Backshell; Shell Finish:Cadmium RoHS Compliant: No
Description
CIRCULAR SHELL, PLUG, SZ 20; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 20 Inserts; Connector Body Material:-; Connector Shell Size:20; Accessory Type:Solid Backshell; Shell Finish:Cadmium RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Shell Plug, Size 20, part number 70C3970, is part of the Amphenol 97 Series, designed for general duty applications. This connector features a solid shell construction and is compatible with size 20 inserts. It is suitable for various industries, including automotive, robotics, and machine tools. The connector is made from high-grade aluminum alloy, providing strength and environmental protection. It supports both solder and crimp terminations and is available with cadmium or environmentally friendly zinc alloy finishes. The product is UL and CSA recognized, ensuring compliance with industry standards. This connector is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Circular Shell Plug, Size 20, part number 70C3970, is part of the Amphenol 97 Series, designed for general duty applications. This connector features a solid shell construction and is compatible with size 20 inserts. It is suitable for various industries, including automotive, robotics, and machine tools. The connector is made from high-grade aluminum alloy, providing strength and environmental protection. It supports both solder and crimp terminations and is available with cadmium or environmentally friendly zinc alloy finishes. The product is UL and CSA recognized, ensuring compliance with industry standards. This connector is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Plug, Sz 20; Product Range Amphenol Industrial - 70C3970 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Plug, Sz 20; Product Range Amphenol Industrial
70C3970
Circular Shell, Plug, Sz 20; Product Range Amphenol Industrial 70C3970
CIRCULAR SHELL, PLUG, SZ 20; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 20 Inserts; Connector Body Material:-; Connector Shell Size:20; Accessory Type:Solid Backshell; Shell Finish:Cadmium RoHS Compliant: No

CIRCULAR SHELL, PLUG, SZ 20; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 20 Inserts; Connector Body Material:-; Connector Shell Size:20; Accessory Type:Solid Backshell; Shell Finish:Cadmium RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70C3970
Product Name Circular Shell, Plug, Sz 20; Product Range Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details