Amphenol Industrial Circular Connector, Plug, 20-8, Cable; Product Range Amphenol Industrial 97-3106A-20-8S(936)

Description
CIRCULAR CONNECTOR, PLUG, 20-8, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:20-8 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 20-8, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:20-8 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 20-8, Cable; Product Range Amphenol Industrial - 24H3204 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-8, Cable; Product Range Amphenol Industrial
24H3204
Circular Connector, Plug, 20-8, Cable; Product Range Amphenol Industrial 24H3204
CIRCULAR CONNECTOR, PLUG, 20-8, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:20-8 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-8, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:20-8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24H3204
Product Name Circular Connector, Plug, 20-8, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details