Amphenol Industrial Mil Series Connector, 3 Contact(S), Aluminum Alloy, Male, Solder Terminal, Plug Amphenol Industrial 97-3106A-20-3P(621)

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector

Connector

Buy Now
Mil Series Connector, 3 Contact(S), Aluminum Alloy, Male, Solder Terminal, Plug Amphenol Industrial - 96AJ1699 - Newark, An Avnet Company
Chicago, IL, United States
Mil Series Connector, 3 Contact(S), Aluminum Alloy, Male, Solder Terminal, Plug Amphenol Industrial
96AJ1699
Mil Series Connector, 3 Contact(S), Aluminum Alloy, Male, Solder Terminal, Plug Amphenol Industrial 96AJ1699
MIL SERIES CONNECTOR, 3 CONTACT(S), ALUMINUM ALLOY, MALE, SOLDER TERMINAL, PLUG

MIL SERIES CONNECTOR, 3 CONTACT(S), ALUMINUM ALLOY, MALE, SOLDER TERMINAL, PLUG

Supplier's Site
connector,metal circ,str plug,size 20,3#12 solder pin contact,black finish - 70106470 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug,size 20,3#12 solder pin contact,black finish
70106470
connector,metal circ,str plug,size 20,3#12 solder pin contact,black finish 70106470
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Intermateable and intermountable with existing Alternate insert positioning High temperature and potting constructions Special plating finishes including black and green zinc alloy Thermocouple arrangements available MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Intermateable and intermountable with existing
  • Alternate insert positioning
  • High temperature and potting constructions
  • Special plating finishes including black and green zinc alloy
  • Thermocouple arrangements available
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3106A-20-3P(621) 96AJ1699 70106470
Product Name Mil Series Connector, 3 Contact(S), Aluminum Alloy, Male, Solder Terminal, Plug Amphenol Industrial connector,metal circ,str plug,size 20,3#12 solder pin contact,black finish
Geometry Straight
Termination Solder
Mounting Free Hanging
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products