Amphenol Industrial Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 5 Rohs Compliant Amphenol Industrial 97-3106A-20-14S

Description
Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 5 RoHS Compliant: No
Description
Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 5 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 5 Rohs Compliant Amphenol Industrial - 24H2684 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 5 Rohs Compliant Amphenol Industrial
24H2684
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 5 Rohs Compliant Amphenol Industrial 24H2684
Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 5 RoHS Compliant: No

Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 5 RoHS Compliant: No

Supplier's Site
connector,metal circ,str plug,size 20,2#8 & 3#12 solder socket cont,olive drab - 70108622 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug,size 20,2#8 & 3#12 solder socket cont,olive drab
70108622
connector,metal circ,str plug,size 20,2#8 & 3#12 solder socket cont,olive drab 70108622
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 24H2684 70108622
Product Name Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 5 Rohs Compliant Amphenol Industrial connector,metal circ,str plug,size 20,2#8 & 3#12 solder socket cont,olive drab
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details