Amphenol Industrial Plug Rohs Compliant Amphenol Industrial 97-3106A-20-11S(621)

Description
PLUG ROHS COMPLIANT: YES
Description
PLUG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug Rohs Compliant Amphenol Industrial - 24H2663 - Newark, An Avnet Company
Chicago, IL, United States
Plug Rohs Compliant Amphenol Industrial
24H2663
Plug Rohs Compliant Amphenol Industrial 24H2663
PLUG ROHS COMPLIANT: YES

PLUG ROHS COMPLIANT: YES

Supplier's Site
connector,metal circ,str plug,size 20,13 #16 solder socket contact,black finish - 70106479 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug,size 20,13 #16 solder socket contact,black finish
70106479
connector,metal circ,str plug,size 20,13 #16 solder socket contact,black finish 70106479
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Intermateable and intermountable with existing Alternate insert positioning High temperature and potting constructions Special plating finishes including black and green zinc alloy Thermocouple arrangements available MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Intermateable and intermountable with existing
  • Alternate insert positioning
  • High temperature and potting constructions
  • Special plating finishes including black and green zinc alloy
  • Thermocouple arrangements available
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 24H2663 70106479
Product Name Plug Rohs Compliant Amphenol Industrial connector,metal circ,str plug,size 20,13 #16 solder socket contact,black finish
Geometry Straight
Termination Solder
Mounting Free Hanging
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm D-Sub Connector, D-Sub Precision Size 8 Socket - 110260 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details