Amphenol Industrial Connector/Terminal/Pin 97-3106A-18(850)

Description
CIRCULAR SHELL, PLUG, SIZE 18, AL ALLOY; PRODUCT RANGE:97 SERIES; SHELL TYPE:SOLID SHELL STRAIGHT PLUG,FOR USE WITH:SIZE 18 INSERTS; CONNECTOR BODY MATERIAL:ALUMINIUM ALLOY BODY; CONNECTOR SHELL SIZE:18; SHELL FINISH:CADMIUM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR SHELL, PLUG, SIZE 18, AL ALLOY; PRODUCT RANGE:97 SERIES; SHELL TYPE:SOLID SHELL STRAIGHT PLUG,FOR USE WITH:SIZE 18 INSERTS; CONNECTOR BODY MATERIAL:ALUMINIUM ALLOY BODY; CONNECTOR SHELL SIZE:18; SHELL FINISH:CADMIUM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 15986142 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15986142
Connector/Terminal/Pin 15986142
CIRCULAR SHELL, PLUG, SIZE 18, AL ALLOY; PRODUCT RANGE:97 SERIES; SHELL TYPE:SOLID SHELL STRAIGHT PLUG,FOR USE WITH:SIZE 18 INSERTS; CONNECTOR BODY MATERIAL:ALUMINIUM ALLOY BODY; CONNECTOR SHELL SIZE:18; SHELL FINISH:CADMIUM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR SHELL, PLUG, SIZE 18, AL ALLOY; PRODUCT RANGE:97 SERIES; SHELL TYPE:SOLID SHELL STRAIGHT PLUG,FOR USE WITH:SIZE 18 INSERTS; CONNECTOR BODY MATERIAL:ALUMINIUM ALLOY BODY; CONNECTOR SHELL SIZE:18; SHELL FINISH:CADMIUM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 15986142
Product Name Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Micro-D Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details