Amphenol Industrial Circular Shell, Plug, Size 18, Al Alloy; Product Range Amphenol Industrial 97-3106A-18(850)

Description
CIRCULAR SHELL, PLUG, SIZE 18, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 18 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:18; Shell Finish:Cadmium RoHS Compliant: No
Datasheet
Description
CIRCULAR SHELL, PLUG, SIZE 18, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 18 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:18; Shell Finish:Cadmium RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Plug, Size 18, Al Alloy; Product Range Amphenol Industrial - 96F5230 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Plug, Size 18, Al Alloy; Product Range Amphenol Industrial
96F5230
Circular Shell, Plug, Size 18, Al Alloy; Product Range Amphenol Industrial 96F5230
CIRCULAR SHELL, PLUG, SIZE 18, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 18 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:18; Shell Finish:Cadmium RoHS Compliant: No

CIRCULAR SHELL, PLUG, SIZE 18, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 18 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:18; Shell Finish:Cadmium RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F5230
Product Name Circular Shell, Plug, Size 18, Al Alloy; Product Range Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 57.15 mm (2.25 inch)
Bearing Bore / Ring O.D. 1.75 inch (44.45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details