Amphenol Industrial Circular Shell, Plug, Size 18, Al Alloy; Product Range Amphenol Industrial 97-3106A-18-639

Description
CIRCULAR SHELL, PLUG, SIZE 18, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 18 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:18; Body Material:Aluminum Alloy RoHS Compliant: No
Datasheet
Description
CIRCULAR SHELL, PLUG, SIZE 18, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 18 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:18; Body Material:Aluminum Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Plug, Size 18, Al Alloy; Product Range Amphenol Industrial - 67H2766 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Plug, Size 18, Al Alloy; Product Range Amphenol Industrial
67H2766
Circular Shell, Plug, Size 18, Al Alloy; Product Range Amphenol Industrial 67H2766
CIRCULAR SHELL, PLUG, SIZE 18, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 18 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:18; Body Material:Aluminum Alloy RoHS Compliant: No

CIRCULAR SHELL, PLUG, SIZE 18, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 18 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:18; Body Material:Aluminum Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67H2766
Product Name Circular Shell, Plug, Size 18, Al Alloy; Product Range Amphenol Industrial
Material Aluminum; Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details