Amphenol Industrial Circular Connector, Plug, Size, 6 Position, Cable; Product Range Amphenol Industrial 97-3106A-14S-6S.

Description
CIRCULAR CONNECTOR, PLUG, SIZE, 6 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, SIZE, 6 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size, 6 Position, Cable; Product Range Amphenol Industrial - 30AC6114 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size, 6 Position, Cable; Product Range Amphenol Industrial
30AC6114
Circular Connector, Plug, Size, 6 Position, Cable; Product Range Amphenol Industrial 30AC6114
CIRCULAR CONNECTOR, PLUG, SIZE, 6 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE, 6 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC6114
Product Name Circular Connector, Plug, Size, 6 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Standard Circular Connectors - 1-293598-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 400 volts
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1292-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers