Amphenol Industrial Circular Shell Plug, 14S, Aluminium Alloy; Product Range Amphenol Industrial 97-3106A-14S-621

Description
AB 3106A PLUG 14S BLK ZN
Request a Quote
Description
AB 3106A PLUG 14S BLK ZN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Shell Plug, 14S, Aluminium Alloy (part number 97J5099) is part of the Amphenol 97 Series, designed for general duty applications. This connector features a solid shell construction made from high-grade aluminum alloy, providing durability and environmental protection. It is compatible with size 14S inserts and offers options for solder or crimp termination. The connector is UL and CSA recognized, ensuring compliance with industry standards. It is suitable for various applications, including automotive, robotics, and machine tools. The product is RoHS compliant, making it an environmentally friendly choice.

Datasheet Summary
Powered by GS/AI

The Circular Shell Plug, 14S, Aluminium Alloy (part number 97J5099) is part of the Amphenol 97 Series, designed for general duty applications. This connector features a solid shell construction made from high-grade aluminum alloy, providing durability and environmental protection. It is compatible with size 14S inserts and offers options for solder or crimp termination. The connector is UL and CSA recognized, ensuring compliance with industry standards. It is suitable for various applications, including automotive, robotics, and machine tools. The product is RoHS compliant, making it an environmentally friendly choice.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3106A-14S-621 - PEI-Genesis
Philadelphia, PA, United States
AB 3106A PLUG 14S BLK ZN

AB 3106A PLUG 14S BLK ZN

Buy Now
Circular Shell Plug, 14S, Aluminium Alloy; Product Range Amphenol Industrial - 97J5099 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell Plug, 14S, Aluminium Alloy; Product Range Amphenol Industrial
97J5099
Circular Shell Plug, 14S, Aluminium Alloy; Product Range Amphenol Industrial 97J5099
CIRCULAR SHELL PLUG, 14S, ALUMINIUM ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 14S Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:14S; Contact Gender:Socket RoHS Compliant: No

CIRCULAR SHELL PLUG, 14S, ALUMINIUM ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 14S Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:14S; Contact Gender:Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3106A-14S-621 97J5099
Product Name Circular Shell Plug, 14S, Aluminium Alloy; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C12 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-SMAN-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details