Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A-12S-3P(621)

Description
5015 Solder Plug 97-Blue Insert
Request a Quote
Description
5015 Solder Plug 97-Blue Insert
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3106A-12S-3P(621) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3106A-12S-3P(621)
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A-12S-3P(621)
5015 Solder Plug 97-Blue Insert

5015 Solder Plug 97-Blue Insert

Buy Now
Circular Connector Plug Size 12S, 2Pos, Cable; Body Material Amphenol Industrial - 66F9316 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12S, 2Pos, Cable; Body Material Amphenol Industrial
66F9316
Circular Connector Plug Size 12S, 2Pos, Cable; Body Material Amphenol Industrial 66F9316
CIRCULAR CONNECTOR PLUG SIZE 12S, 2POS, CABLE; Body Material:Aluminum Alloy; Circular Shell Style:Straight Plug; Connecting Termination:Solder; Connector Mounting:Cable; Connector Shell Size:12S; Connector Type:Circular; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 12S, 2POS, CABLE; Body Material:Aluminum Alloy; Circular Shell Style:Straight Plug; Connecting Termination:Solder; Connector Mounting:Cable; Connector Shell Size:12S; Connector Type:Circular; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 97-3106A-12S-3P(621) 66F9316
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 12S, 2Pos, Cable; Body Material Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details