Amphenol Industrial Ms (Mil-C-5015)/97 Series 3102A Box Mounting Receptacles, Straight Body Style, Solder Termination, 32 Shell Size, 32-17 Insert Arrangement, Receptacle Gender, 4 Contacts Rohs Compliant Amphenol Ind... 97-3102A32-17S

Description
MS (MIL-C-5015)/97 SERIES 3102A BOX MOUNTING RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 32 SHELL SIZE, 32-17 INSERT ARRANGEMENT, RECEPTACLE GENDER, 4 CONTACTS ROHS COMPLIANT: NO
Description
MS (MIL-C-5015)/97 SERIES 3102A BOX MOUNTING RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 32 SHELL SIZE, 32-17 INSERT ARRANGEMENT, RECEPTACLE GENDER, 4 CONTACTS ROHS COMPLIANT: NO

Suppliers

Company
Product
Description
Supplier Links
Ms (Mil-C-5015)/97 Series 3102A Box Mounting Receptacles, Straight Body Style, Solder Termination, 32 Shell Size, 32-17 Insert Arrangement, Receptacle Gender, 4 Contacts Rohs Compliant Amphenol Ind... - 02H6040 - Newark, An Avnet Company
Chicago, IL, United States
Ms (Mil-C-5015)/97 Series 3102A Box Mounting Receptacles, Straight Body Style, Solder Termination, 32 Shell Size, 32-17 Insert Arrangement, Receptacle Gender, 4 Contacts Rohs Compliant Amphenol Ind...
02H6040
Ms (Mil-C-5015)/97 Series 3102A Box Mounting Receptacles, Straight Body Style, Solder Termination, 32 Shell Size, 32-17 Insert Arrangement, Receptacle Gender, 4 Contacts Rohs Compliant Amphenol Ind... 02H6040
MS (MIL-C-5015)/97 SERIES 3102A BOX MOUNTING RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 32 SHELL SIZE, 32-17 INSERT ARRANGEMENT, RECEPTACLE GENDER, 4 CONTACTS ROHS COMPLIANT: NO

MS (MIL-C-5015)/97 SERIES 3102A BOX MOUNTING RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 32 SHELL SIZE, 32-17 INSERT ARRANGEMENT, RECEPTACLE GENDER, 4 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02H6040
Product Name Ms (Mil-C-5015)/97 Series 3102A Box Mounting Receptacles, Straight Body Style, Solder Termination, 32 Shell Size, 32-17 Insert Arrangement, Receptacle Gender, 4 Contacts Rohs Compliant Amphenol Ind...
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details