Amphenol Industrial Circular Connector, Receptacle, Size 28, 12 Position, Box; Product Range Amphenol Industrial 97-3102A28-8P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 12 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 12 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 28, 12 Position, Box; Product Range Amphenol Industrial - 97J5079 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 12 Position, Box; Product Range Amphenol Industrial
97J5079
Circular Connector, Receptacle, Size 28, 12 Position, Box; Product Range Amphenol Industrial 97J5079
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 12 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 12 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5079
Product Name Circular Connector, Receptacle, Size 28, 12 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products