Amphenol Industrial Circular Connector, Receptacle, Size 28, 3 Position, Box; Product Range Amphenol Industrial 97-3102A28-6SW

Description
97-3102A28-6SW
Request a Quote Datasheet
Description
97-3102A28-6SW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3102A28-6SW - PEI-Genesis
Philadelphia, PA, United States
97-3102A28-6SW

97-3102A28-6SW

Buy Now
Circular Connector, Receptacle, Size 28, 3 Position, Box; Product Range Amphenol Industrial - 97J5077 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 3 Position, Box; Product Range Amphenol Industrial
97J5077
Circular Connector, Receptacle, Size 28, 3 Position, Box; Product Range Amphenol Industrial 97J5077
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 3 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 3 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3102A28-6SW 97J5077
Product Name Circular Connector, Receptacle, Size 28, 3 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details