Amphenol Industrial Circular Connector, Receptacle, Size 28, 14 Position, Box; Product Range Amphenol Industrial 97-3102A28-20P-621

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 14 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 14 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 28, 14 Position, Box; Product Range Amphenol Industrial - 97J5066 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 14 Position, Box; Product Range Amphenol Industrial
97J5066
Circular Connector, Receptacle, Size 28, 14 Position, Box; Product Range Amphenol Industrial 97J5066
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 14 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 14 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5066
Product Name Circular Connector, Receptacle, Size 28, 14 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products