Amphenol Industrial Circular Connector, Receptacle, Size 28, 20 Position, Box; Product Range Amphenol Industrial 97-3102A28-16SW

Description
APH97-3102A28-16SW
Request a Quote Datasheet
Description
APH97-3102A28-16SW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3102A28-16SW - PEI-Genesis
Philadelphia, PA, United States
APH97-3102A28-16SW

APH97-3102A28-16SW

Buy Now
Circular Connector, Receptacle, Size 28, 20 Position, Box; Product Range Amphenol Industrial - 97J5060 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 20 Position, Box; Product Range Amphenol Industrial
97J5060
Circular Connector, Receptacle, Size 28, 20 Position, Box; Product Range Amphenol Industrial 97J5060
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 20 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 20 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3102A28-16SW 97J5060
Product Name Circular Connector, Receptacle, Size 28, 20 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-2037-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details