Amphenol Industrial Circular Connector, Receptacle, Size 28, 20 Position, Box; Product Range Amphenol Industrial 97-3102A28-16PY

Description
APH97-3102A28-16PY
Request a Quote Datasheet
Description
APH97-3102A28-16PY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3102A28-16PY - PEI-Genesis
Philadelphia, PA, United States
APH97-3102A28-16PY

APH97-3102A28-16PY

Buy Now
Circular Connector, Receptacle, Size 28, 20 Position, Box; Product Range Amphenol Industrial - 97J5058 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 20 Position, Box; Product Range Amphenol Industrial
97J5058
Circular Connector, Receptacle, Size 28, 20 Position, Box; Product Range Amphenol Industrial 97J5058
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 20 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 20 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3102A28-16PY 97J5058
Product Name Circular Connector, Receptacle, Size 28, 20 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
D-Sub Connector Assemblies - 2262-A28400-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details