Amphenol Industrial Circular Connector, Receptacle, Size 28, 35 Position, Box; Product Range Amphenol Industrial 97-3102A28-15S-621

Description
AB 35C 35#16 SKT RECP
Request a Quote Datasheet
Description
AB 35C 35#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3102A28-15S-621 - PEI-Genesis
Philadelphia, PA, United States
AB 35C 35#16 SKT RECP

AB 35C 35#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 28, 35 Position, Box; Product Range Amphenol Industrial - 08J5188 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 35 Position, Box; Product Range Amphenol Industrial
08J5188
Circular Connector, Receptacle, Size 28, 35 Position, Box; Product Range Amphenol Industrial 08J5188
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 35 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 35 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3102A28-15S-621 08J5188
Product Name Circular Connector, Receptacle, Size 28, 35 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 40.205-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers