Amphenol Industrial Circular Connector, Receptacle, Size 28, 35 Position, Box; Product Range Amphenol Industrial 97-3102A28-15P-621

Description
AB 35C 35#16 PIN RECP
Request a Quote Datasheet
Description
AB 35C 35#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3102A28-15P-621 - PEI-Genesis
Philadelphia, PA, United States
AB 35C 35#16 PIN RECP

AB 35C 35#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 28, 35 Position, Box; Product Range Amphenol Industrial - 08J5182 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 35 Position, Box; Product Range Amphenol Industrial
08J5182
Circular Connector, Receptacle, Size 28, 35 Position, Box; Product Range Amphenol Industrial 08J5182
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 35 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 35 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3102A28-15P-621 08J5182
Product Name Circular Connector, Receptacle, Size 28, 35 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products