CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 7 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97J5005 |
| Product Name | Circular Connector, Receptacle, Size 24, 7 Position, Box; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |