Amphenol Industrial Ms (Mil-C-5015)/97 Series 3102A Box Mounting Receptacles, Straight Body Style, Solder Termination, 22 Shell Size, 22-8 Insert Arrangement, Receptacle Gender, 2 Contacts Rohs Compliant Amphenol Indu... 97-3102A22-8S

Description
AB 2C 2#12 SKT RECP
Request a Quote
Description
AB 2C 2#12 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3102A22-8S - PEI-Genesis
Philadelphia, PA, United States
AB 2C 2#12 SKT RECP

AB 2C 2#12 SKT RECP

Buy Now
Ms (Mil-C-5015)/97 Series 3102A Box Mounting Receptacles, Straight Body Style, Solder Termination, 22 Shell Size, 22-8 Insert Arrangement, Receptacle Gender, 2 Contacts Rohs Compliant Amphenol Indu... - 97J5003 - Newark, An Avnet Company
Chicago, IL, United States
Ms (Mil-C-5015)/97 Series 3102A Box Mounting Receptacles, Straight Body Style, Solder Termination, 22 Shell Size, 22-8 Insert Arrangement, Receptacle Gender, 2 Contacts Rohs Compliant Amphenol Indu...
97J5003
Ms (Mil-C-5015)/97 Series 3102A Box Mounting Receptacles, Straight Body Style, Solder Termination, 22 Shell Size, 22-8 Insert Arrangement, Receptacle Gender, 2 Contacts Rohs Compliant Amphenol Indu... 97J5003
MS (MIL-C-5015)/97 SERIES 3102A BOX MOUNTING RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 22 SHELL SIZE, 22-8 INSERT ARRANGEMENT, RECEPTACLE GENDER, 2 CONTACTS ROHS COMPLIANT: NO

MS (MIL-C-5015)/97 SERIES 3102A BOX MOUNTING RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 22 SHELL SIZE, 22-8 INSERT ARRANGEMENT, RECEPTACLE GENDER, 2 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3102A22-8S 97J5003
Product Name Ms (Mil-C-5015)/97 Series 3102A Box Mounting Receptacles, Straight Body Style, Solder Termination, 22 Shell Size, 22-8 Insert Arrangement, Receptacle Gender, 2 Contacts Rohs Compliant Amphenol Indu...
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40838-065-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details