Amphenol Industrial Circular Connector, Receptacle, 4 Position, Panel; Product Range Amphenol Industrial 97-3102A22-22P

Description
APH97-3102A22-22P
Request a Quote Datasheet
Description
APH97-3102A22-22P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3102A22-22P - PEI-Genesis
Philadelphia, PA, United States
APH97-3102A22-22P

APH97-3102A22-22P

Buy Now
Circular Connector, Receptacle, 4 Position, Panel; Product Range Amphenol Industrial - 07J0128 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel; Product Range Amphenol Industrial
07J0128
Circular Connector, Receptacle, 4 Position, Panel; Product Range Amphenol Industrial 07J0128
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3102A22-22P 07J0128
Product Name Circular Connector, Receptacle, 4 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male to Double Banana Plug, Adapter - 9413 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Circular Connector Assemblies - 2171-NECL-S-L12W5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line), Angled
Voltage Rating 63 volts
View Details