AB 4C 2#8 2#16 SKT RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts;
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX, PRODUCT RANGE 97 SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:14CONTACTS;
| PEI-Genesis | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-3102A20-27SW | 97J4948 | 32008468 |
| Product Name | Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Amphenol Industrial | Plug/Receptacle | |
| Gender | Female / Jack | Female / Jack |