Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A20-27PX

Description
5015 Solder Box Mt. Recp. 97-Blue Insert
Request a Quote Datasheet
Description
5015 Solder Box Mt. Recp. 97-Blue Insert
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3102A20-27PX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3102A20-27PX
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A20-27PX
5015 Solder Box Mt. Recp. 97-Blue Insert

5015 Solder Box Mt. Recp. 97-Blue Insert

Buy Now
 - Amphenol 97-3102A20-27PX - PEI-Genesis
Philadelphia, PA, United States
APH97-3102A20-27PX

APH97-3102A20-27PX

Buy Now
Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Amphenol Industrial - 97J4946 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Amphenol Industrial
97J4946
Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Amphenol Industrial 97J4946
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3102A20-27PX Amphenol 97-3102A20-27PX 97J4946
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data