MS (MIL-C-5015)/97 SERIES 3102A BOX MOUNTING RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 20 SHELL SIZE, 20-24 INSERT ARRANGEMENT, RECEPTACLE GENDER, 4 CONTACTS ROHS COMPLIANT: NO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97J4944 |
| Product Name | Ms (Mil-C-5015)/97 Series 3102A Box Mounting Receptacles, Straight Body Style, Solder Termination, 20 Shell Size, 20-24 Insert Arrangement, Receptacle Gender, 4 Contacts Rohs Compliant Amphenol Ind... |
| Geometry | Straight |