AB 1C 1#12 PIN RECP
CIRCULAR CONN, RCPT, SIZE 18, 1POS, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-16 RoHS Compliant: No
Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Receptacle, 1 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-3102A18-16P | 99F7959 | 07H2606 |
| Product Name | Circular Conn, Rcpt, Size 18, 1Pos, Box; Product Range Amphenol Industrial | Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle, 1 Rohs Compliant Amphenol Industrial | |
| Gender | Female / Jack |