Amphenol Industrial Circular Connector, Receptacle, Size 18, 6 Position, Box; Product Range Amphenol Industrial 97-3102A18-12P-639

Description
AB 6C 6#16 PIN RECP
Request a Quote Datasheet
Description
AB 6C 6#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3102A18-12P-639 - PEI-Genesis
Philadelphia, PA, United States
AB 6C 6#16 PIN RECP

AB 6C 6#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 18, 6 Position, Box; Product Range Amphenol Industrial - 97J4910 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 6 Position, Box; Product Range Amphenol Industrial
97J4910
Circular Connector, Receptacle, Size 18, 6 Position, Box; Product Range Amphenol Industrial 97J4910
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 6 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 6 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3102A18-12P-639 97J4910
Product Name Circular Connector, Receptacle, Size 18, 6 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 100504-233-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1981/1000-414-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details