Amphenol Industrial Circular Connector, Receptacle, Size 16S, 3 Position, Box; Product Range Amphenol Industrial 97-3102A16S-6S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 3 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 3 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 16S, 3 Position, Box; Product Range Amphenol Industrial - 97J4891 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16S, 3 Position, Box; Product Range Amphenol Industrial
97J4891
Circular Connector, Receptacle, Size 16S, 3 Position, Box; Product Range Amphenol Industrial 97J4891
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 3 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 3 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J4891
Product Name Circular Connector, Receptacle, Size 16S, 3 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10200ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers