Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A14S-7SX

Description
97-3102A14S-7SX
Request a Quote Datasheet
Description
97-3102A14S-7SX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3102A14S-7SX - PEI-Genesis
Philadelphia, PA, United States
97-3102A14S-7SX

97-3102A14S-7SX

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3102A14S-7SX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3102A14S-7SX
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A14S-7SX
5015 Solder Box Mt. Recp. 97-Blue Insert

5015 Solder Box Mt. Recp. 97-Blue Insert

Buy Now
Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial - 97J4870 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial
97J4870
Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial 97J4870
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 3 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 3 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3102A14S-7SX 97-3102A14S-7SX 97J4870
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1911/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details