Amphenol Industrial Circular Connector, Receptacle, Size 14S, 6 Position, Box; Product Range Amphenol Industrial 97-3102A14S-6SW

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 6 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 6 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol 97J4866 is a circular connector receptacle designed for general duty applications. It features a size 14S configuration with six solder socket contacts and a box mount receptacle shell style. The connector utilizes a threaded coupling mechanism for secure connections. Constructed from high-grade aluminum alloy, it provides durability and environmental protection. This product is suitable for various industries, including automotive, robotics, and machine tools. It is UL and CSA recognized, ensuring compliance with safety standards. The connector is RoHS compliant, making it an environmentally friendly choice.

Datasheet Summary
Powered by GS/AI

The Amphenol 97J4866 is a circular connector receptacle designed for general duty applications. It features a size 14S configuration with six solder socket contacts and a box mount receptacle shell style. The connector utilizes a threaded coupling mechanism for secure connections. Constructed from high-grade aluminum alloy, it provides durability and environmental protection. This product is suitable for various industries, including automotive, robotics, and machine tools. It is UL and CSA recognized, ensuring compliance with safety standards. The connector is RoHS compliant, making it an environmentally friendly choice.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 14S, 6 Position, Box; Product Range Amphenol Industrial - 97J4866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14S, 6 Position, Box; Product Range Amphenol Industrial
97J4866
Circular Connector, Receptacle, Size 14S, 6 Position, Box; Product Range Amphenol Industrial 97J4866
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 6 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 6 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J4866
Product Name Circular Connector, Receptacle, Size 14S, 6 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2MK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Powerpole ® 180 Housing, Black - 1381G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
5 suppliers