Amphenol Industrial Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial 97-3102A14S-12P

Description
APH97-3102A14S-12P
Request a Quote Datasheet
Description
APH97-3102A14S-12P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3102A14S-12P - PEI-Genesis
Philadelphia, PA, United States
APH97-3102A14S-12P

APH97-3102A14S-12P

Buy Now
Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial - 97J4848 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial
97J4848
Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial 97J4848
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 3 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 3 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3102A14S-12P 97J4848
Product Name Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - CKB.M19.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details