Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A12S-3SX

Description
97-3102A12S-3SX
Request a Quote Datasheet
Description
97-3102A12S-3SX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3102A12S-3SX - PEI-Genesis
Philadelphia, PA, United States
97-3102A12S-3SX

97-3102A12S-3SX

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3102A12S-3SX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3102A12S-3SX
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A12S-3SX
5015 Solder Box Mt. Recp. 97-Blue Insert

5015 Solder Box Mt. Recp. 97-Blue Insert

Buy Now
Circular Connector, Receptacle, Size 12S, 2 Position, Box; Product Range Amphenol Industrial - 97J4841 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12S, 2 Position, Box; Product Range Amphenol Industrial
97J4841
Circular Connector, Receptacle, Size 12S, 2 Position, Box; Product Range Amphenol Industrial 97J4841
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12S, 2 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12S, 2 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3102A12S-3SX 97-3102A12S-3SX 97J4841
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector, Receptacle, Size 12S, 2 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details