AB 2C 2#16S SKT RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12S, 2 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-3102A12S-2S | 97J4838 |
| Product Name | Circular Connector, Receptacle, Size 12S, 2 Position, Box; Product Range Amphenol Industrial | |
| Gender | Female / Jack |