CIRCULAR SHELL, RCPT, SIZE 32, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 32 Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:32; Body Material:Aluminum Alloy RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 96F5214 |
| Product Name | Circular Shell, Rcpt, Size 32, Al Alloy; Product Range Amphenol Industrial |
| Material | Aluminum; Aluminum Alloy |