Amphenol Corporation connector,metal circ,box recept,size 28,6#12 & 6#16 solder socket cont,e.nickel 97-3102A-28-9S(689)

Description
97 Series Circular Power Connectors Medium to heavy weight cylindrical design Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling Hard dielectric inserts made of diallyl-phthalate Non-rotating contacts Intermateable and interMountable Contacts are silver plated with pre-tinned solder cups Inserts for solder style contacts are diallyl-phthalate MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Description
97 Series Circular Power Connectors Medium to heavy weight cylindrical design Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling Hard dielectric inserts made of diallyl-phthalate Non-rotating contacts Intermateable and interMountable Contacts are silver plated with pre-tinned solder cups Inserts for solder style contacts are diallyl-phthalate MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Suppliers

Company
Product
Description
Supplier Links
connector,metal circ,box recept,size 28,6#12 & 6#16 solder socket cont,e.nickel - 70106388 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 28,6#12 & 6#16 solder socket cont,e.nickel
70106388
connector,metal circ,box recept,size 28,6#12 & 6#16 solder socket cont,e.nickel 70106388
97 Series Circular Power Connectors Medium to heavy weight cylindrical design Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling Hard dielectric inserts made of diallyl-phthalate Non-rotating contacts Intermateable and interMountable Contacts are silver plated with pre-tinned solder cups Inserts for solder style contacts are diallyl-phthalate MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Circular Power Connectors

  • Medium to heavy weight cylindrical design
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling
  • Hard dielectric inserts made of diallyl-phthalate
  • Non-rotating contacts
  • Intermateable and interMountable
  • Contacts are silver plated with pre-tinned solder cups
  • Inserts for solder style contacts are diallyl-phthalate
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70106388
Product Name connector,metal circ,box recept,size 28,6#12 & 6#16 solder socket cont,e.nickel
Geometry Straight
Termination Solder
Mounting Chassis
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29200-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Fluid connector set - SASA-FW-A-32-S13 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details