Amphenol Industrial Circular Conn, Rcpt, Size 28, 26Pos, Box; Product Range Amphenol Industrial 97-3102A-28-12S(946)

Description
CIRCULAR CONN, RCPT, SIZE 28, 26POS, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, SIZE 28, 26POS, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 28, 26Pos, Box; Product Range Amphenol Industrial - 67K7564 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 28, 26Pos, Box; Product Range Amphenol Industrial
67K7564
Circular Conn, Rcpt, Size 28, 26Pos, Box; Product Range Amphenol Industrial 67K7564
CIRCULAR CONN, RCPT, SIZE 28, 26POS, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, SIZE 28, 26POS, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67K7564
Product Name Circular Conn, Rcpt, Size 28, 26Pos, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products