Amphenol Corporation Circular Housing, 97 Series, Size 24; Product Range Amphenol 97-3102A-24-850

Description
CIRCULAR HOUSING, 97 SERIES, SIZE 24; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 24 Inserts; Connector Body Material:Aluminium Body; Connector Shell Size:24; Approval Category:MI RoHS Compliant: No
Datasheet
Description
CIRCULAR HOUSING, 97 SERIES, SIZE 24; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 24 Inserts; Connector Body Material:Aluminium Body; Connector Shell Size:24; Approval Category:MI RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, 97 Series, Size 24; Product Range Amphenol - 51AH4467 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, 97 Series, Size 24; Product Range Amphenol
51AH4467
Circular Housing, 97 Series, Size 24; Product Range Amphenol 51AH4467
CIRCULAR HOUSING, 97 SERIES, SIZE 24; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 24 Inserts; Connector Body Material:Aluminium Body; Connector Shell Size:24; Approval Category:MI RoHS Compliant: No

CIRCULAR HOUSING, 97 SERIES, SIZE 24; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 24 Inserts; Connector Body Material:Aluminium Body; Connector Shell Size:24; Approval Category:MI RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AH4467
Product Name Circular Housing, 97 Series, Size 24; Product Range Amphenol
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details