Amphenol Industrial Circular Shell, Rcpt, Size 24, Al Alloy; Product Range Amphenol Industrial 97-3102A-24-621

Description
CIRCULAR SHELL, RCPT, SIZE 24, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 24 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:24; Body Material:Aluminum Alloy RoHS Compliant: No
Datasheet
Description
CIRCULAR SHELL, RCPT, SIZE 24, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 24 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:24; Body Material:Aluminum Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Rcpt, Size 24, Al Alloy; Product Range Amphenol Industrial - 97J4825 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Rcpt, Size 24, Al Alloy; Product Range Amphenol Industrial
97J4825
Circular Shell, Rcpt, Size 24, Al Alloy; Product Range Amphenol Industrial 97J4825
CIRCULAR SHELL, RCPT, SIZE 24, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 24 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:24; Body Material:Aluminum Alloy RoHS Compliant: No

CIRCULAR SHELL, RCPT, SIZE 24, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 24 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:24; Body Material:Aluminum Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97J4825
Product Name Circular Shell, Rcpt, Size 24, Al Alloy; Product Range Amphenol Industrial
Material Aluminum; Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details