Amphenol Industrial Circular Connector Assemblies 97-3102A-24-28P

Description
24 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
24 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3102A-24-28P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3102A-24-28P-ND
Circular Connector Assemblies 97-3102A-24-28P-ND
24 Position Circular Connector Receptacle, Male Pins Solder Cup

24 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
connector,metal circ,box recept,size 24,24 #16 solder pin contact,olive drab - 70108274 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 24,24 #16 solder pin contact,olive drab
70108274
connector,metal circ,box recept,size 24,24 #16 solder pin contact,olive drab 70108274
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 97-3102A-24-28P-ND 70108274
Product Name Circular Connector Assemblies connector,metal circ,box recept,size 24,24 #16 solder pin contact,olive drab
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details