Amphenol Industrial Circular Connector Assemblies 97-3102A-24-22P

Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3102A-24-22P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3102A-24-22P-ND
Circular Connector Assemblies 339-97-3102A-24-22P-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connector/Terminal/Pin - 15971573 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15971573
Connector/Terminal/Pin 15971573
CIRCULAR CONNECTOR, RECEPTACLE, 24-22, BOX MOUNT; PRODUCT RANGE:97 SERIES; CIRCULAR CONNECTORECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; INSERT ARRANGEMENT:24-22 ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, 24-22, BOX MOUNT; PRODUCT RANGE:97 SERIES; CIRCULAR CONNECTORECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; INSERT ARRANGEMENT:24-22 ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
connector,metal circ,box recept,size 24,4 #8 solder pin contact,olive drab - 70108272 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 24,4 #8 solder pin contact,olive drab
70108272
connector,metal circ,box recept,size 24,4 #8 solder pin contact,olive drab 70108272
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site
Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial - 93F1253 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial
93F1253
Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial 93F1253
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, BOX; Product Range:97 Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, BOX; Product Range:97 Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3102A-24-22P-ND 15971573 70108272 93F1253
Product Name Circular Connector Assemblies Connector/Terminal/Pin connector,metal circ,box recept,size 24,4 #8 solder pin contact,olive drab Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data