MIL-5015 97 THREADED RECEPT
CIRCULAR CONN, RCPT, SIZE 22, 3POS, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 339-97-3102A-22-9S(946)-ND | 67K7562 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, Size 22, 3Pos, Box; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |